Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Turns | - |
---|---|
Shaft Diameter | - |
Dial Composition | - |
Product Range | - |
Label Colour | Black |
Label Material | Aluminium |
Label Type | Dial |
Dial Plate, Aluminum,1-1/4 in.,Black Enameled,0-100%,For Rheostats & Tap Switches | Ohmite 5007E | RS Americas |
Plate, Dial | Newark Electronics |
Dial | RS |
Where can I find additional details, specifications and documents for a 5007E?
Additional datasheets, footprints and schematics for 5007E are listed on our Part Details page. You can also find images and similar parts to 5007E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5007E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5007E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5007E fall under?
The 5007E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5007E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5007E you can contact the distributor directly for product support, shipping queries etc.
Is the 5007E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5007E have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and RS have stock available or on a lead time for 5007E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5007E often in real-time on the comparison pages.
What if I can't find stock of 5007E?
You can fill out our help required form which you can use to request a quote for 5007E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.