Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.24 |
65,832
|
Buy Now | |
Sager | US$0.16 |
35,648
|
Buy Now | |
Heilind Electronics | US$0.25 |
23,741
|
Buy Now | |
RS | US$0.68 |
5,410
|
Buy Now | |
Heilind Electronics Asia | US$0.25 |
4,748
|
Buy Now | |
Schukat Electronic | US$0.19 |
700
|
Buy Now | |
Newark Electronics | US$0.19 |
655
|
Buy Now | |
element14 | US$0.25 |
655
|
Buy Now | |
Farnell | US$0.20 |
655
|
Buy Now | |
RS Americas | US$0.20 |
441
|
Buy Now | |
Transfer Multisort Elektronik | US$0.57 |
94
|
Buy Now | |
Rapid Electronics | US$9.57 |
18
|
Buy Now | |
Rutronik | US$0.22 |
-
|
Buy Now | |
Carlton-Bates | US$0.30 |
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | White |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.6mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Colour | White |
White Compact Through Hole Test Point | Future Electronics |
Test Plugs & Test Jacks TEST POINT WHITE .063 | Sager |
THRU-HOLE MNT TEST POINT WHT FOR .063 HOLE" | Heilind Electronics |
Test Points 1,78mm White | Schukat Electronic |
Test Point, Pcb, Through Hole | Newark Electronics |
TEST POINT, PCB, THROUGH HOLE | element14 |
Test Point Compact THM H .350 Nylon46 Insulated White PhosBronze/Silver | Keystone Electronics 5007 | RS Americas |
TEST POINTS COMPACT WHITE | Rutronik |
Test Point | Carlton-Bates |
Where can I find additional details, specifications and documents for a 5007?
Additional datasheets, footprints and schematics for 5007 are listed on our Part Details page. You can also find images and similar parts to 5007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5007 fall under?
The 5007 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5007 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5007 you can contact the distributor directly for product support, shipping queries etc.
Is the 5007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5007 have stock available?
Authorised distributors including Future Electronics, Sager, Heilind Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for 5007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5007 often in real-time on the comparison pages.
What if I can't find stock of 5007?
You can fill out our help required form which you can use to request a quote for 5007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.