Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.82
|
No stock
|
Buy Now |
Accessory Type | lens Green |
---|---|
For Use With | 88 98 201 200 401 400 501 & 500 Series |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Colour | Green |
Body Material | PC (Polycarbonate) |
Colour | Green |
Enclosure Colour | Green |
Enclosure Material | Polycarbonate |
External Diameter | 125mm |
External Height | 156mm |
External Length / Height | 156mm |
Height | 156mm |
Material | Polycarbonate |
DOME, GREEN, FOR ALL SERIES | Farnell |
Where can I find additional details, specifications and documents for a 50067FA?
Additional datasheets, footprints and schematics for 50067FA are listed on our Part Details page. You can also find images and similar parts to 50067FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50067FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50067FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50067FA fall under?
The 50067FA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 50067FA when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50067FA you can contact the distributor directly for product support, shipping queries etc.
Is the 50067FA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50067FA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 50067FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50067FA often in real-time on the comparison pages.
What if I can't find stock of 50067FA?
You can fill out our help required form which you can use to request a quote for 50067FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.