Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
1,400
in stock
|
Buy Now | |
Sager
from US$0.16
|
154,609
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
133,582
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
49,436
in stock
|
Buy Now | |
element14
from US$0.34
|
49,436
in stock
|
Buy Now | |
Farnell
from US$0.20
|
49,436
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
36,576
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
7,315
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
3,950
in stock
|
Buy Now | |
Jameco Electronics
from US$0.09
|
3,823
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
2,262
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
650
in stock
|
Buy Now | |
Richardson RFPD
from US$50.61
|
27
in stock
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | Red |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.6mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Colour | Red |
Test Plugs & Test Jacks TEST POINT RED .063 | Sager |
Red Compact Through Hole Test Point | Future Electronics |
Test Point, Pcb, Through Hole | Newark Electronics |
TEST POINT, PCB, THROUGH HOLE | element14 |
TEST POINT (RED) - COMPACT TP-104-01-00 | Heilind Electronics |
Test point terminal | Transfer Multisort Elektronik |
TEST POINT | Jameco Electronics |
TEST POINT THM RED | Rutronik |
PCB ACCESSORIES | RS |
Test Point Compact THM H .350 Nylon46 Insulated Red PhosBronze/Silver | Keystone Electronics 5005 | RS Americas |
Test Points 1,78mm Red | Schukat Electronic |
Test Point | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5005?
Additional datasheets, footprints and schematics for 5005 are listed on our Part Details page. You can also find images and similar parts to 5005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5005 fall under?
The 5005 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5005 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5005 have stock available?
Authorised distributors including Sager, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5005 often in real-time on the comparison pages.
What if I can't find stock of 5005?
You can fill out our help required form which you can use to request a quote for 5005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.