Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
224,979
units
|
Buy Now |
![]() |
Sager |
355,470
units
|
Buy Now |
![]() |
Newark Electronics |
177,708
units
|
Buy Now |
![]() |
element14 |
177,708
units
|
Buy Now |
![]() |
Heilind Electronics |
38,274
units
|
Buy Now |
![]() |
Arrow Electronics |
21,849
units
|
Buy Now |
![]() |
Rutronik |
13,198
units
|
Buy Now |
![]() |
Interstate Connecting Components |
6,379
units
|
Buy Now |
![]() |
Allied Electronics |
1,585
units
|
Buy Now |
![]() |
Schukat Electronic |
700
units
|
Buy Now |
![]() |
Compona |
135
units
|
Buy Now |
![]() |
Rapid Electronics |
100
units
|
Buy Now |
![]() |
Ralphs Industrial Electronic Supplies |
75
units
|
Buy Now |
![]() |
Chip One Stop |
1
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Carlton-Bates |
No stock
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | White |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Colour | White |
Circuit Board Hardware - PCB TEST POINT WHITE .040 | Sager |
TEST POINT, PCB, THROUGH HOLE | Farnell |
THRU-HOLE MNT TEST POINT WHT MINIATURE FOR .040 HL | Heilind Electronics |
TEST POINT THM WHITE | Rutronik |
Test Point Miniature THM H .300 Nylon 46 Insulated White PhosBronze/Silver | Allied Electronics |
TEST POINT VERT WHT | Component Electronics |
Test Points 1,27mm White | Schukat Electronic |
test Point Dia 0.1in TH | Component Sense |
.040" THRU HOLE MNT TEST POINT | Ralphs Industrial Electronic Supplies |
TEST POINT CONNECTOR | element14 |
Thu-Hole Mounting THM Test Point Miniature Series | Carlton-Bates |
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | - |
Sensor Body Material | - |
Beam Angle | 15° |
Output Current | 1A |
Product Range | - |
Contact Current Max | 1A |
Contact Resistance Max | 0.08ohm |
3 PIN LSC CEILING ASSY PLUS 2M | Farnell |
Body Length | 304.8mm |
---|---|
Extended Length | 277mm |
Extension Load Max | 37N |
External Diameter | 6.35mm |
Wire Diameter | 0.89mm |
RoHS Compliant | Yes |
RoHS Compliant | NA |
---|
One Single Tier Locker Unit, 12"W x 12"D x 60"H RoHS Compliant: NA | Newark Electronics |
Safety Yellow Molded Stringlight 200W 12/3 SJTW with 2.43m Lead 10 Sockets Full Ground Ring Overall Length 30.48m | Avnet America |
Where can I find additional details, specifications and documents for a 5002?
Additional datasheets, footprints and schematics for 5002 are listed on our Part Details page. You can also find images and similar parts to 5002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5002 fall under?
The 5002 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5002 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5002 have stock available?
Authorised distributors including Sager, Farnell, Newark Electronics, element14 and Heilind Electronics have stock available or on a lead time for 5002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5002 often in real-time on the comparison pages.
What if I can't find stock of 5002?
You can fill out our help required form which you can use to request a quote for 5002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.