Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Diameter | - |
---|---|
No. of Turns | - |
Dial Composition | - |
Background Colour | Black |
Label Material | Aluminium |
Label Type | Dial |
Plate, Dial | Newark Electronics |
Dial | RS |
Dial Plate, 5-1/2 in, Aluminum, Black Enameled, For use with P, N, R, U models | Ohmite 5001E | RS Americas |
Where can I find additional details, specifications and documents for a 5001E.?
Additional datasheets, footprints and schematics for 5001E. are listed on our Part Details page. You can also find images and similar parts to 5001E. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5001E. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5001E. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5001E. fall under?
The 5001E. is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5001E. when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5001E. you can contact the distributor directly for product support, shipping queries etc.
Is the 5001E. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5001E. have stock available?
Authorised distributors including Newark Electronics, element14, RS and RS Americas have stock available or on a lead time for 5001E..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5001E. often in real-time on the comparison pages.
What if I can't find stock of 5001E.?
You can fill out our help required form which you can use to request a quote for 5001E. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.