Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.23
|
186,755
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.14
|
600,184
in stock
|
Buy Now |
![]() |
Sager
from US$0.14
|
482,458
in stock
|
Buy Now |
![]() |
element14
from US$0.23
|
186,755
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.14
|
175,562
in stock
|
Buy Now |
![]() |
Heilind Electronics
from US$0.17
|
24,753
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.18
|
14,329
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.20
|
6,850
in stock
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$0.17
|
4,125
in stock
|
Buy Now |
![]() |
Compona
from US$0.22
|
1,000
in stock
|
Buy Now |
![]() |
Jameco Electronics
from US$8.75
|
150
in stock
|
Buy Now |
![]() |
Carlton-Bates
from US$16.84
|
15
in stock
|
Buy Now |
![]() |
Heilind Electronics Europe
-
|
9,370
in stock
|
Buy Now |
![]() |
TME
from US$140.00
|
-
|
Buy Now |
Buy Now |
Product Range | - |
---|---|
Connector Colour | Black |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Colour | Black |
Black Miniature Through Hole Test Point | Future Electronics |
Test Plugs & Test Jacks TEST POINT BLACK | Sager |
TEST POINT, PCB, THROUGH HOLE | element14 |
Test Point, Pcb, Through Hole | Newark Electronics |
MINIATURE TEST POINT THM BLACK | Heilind Electronics |
Test Point Miniature THM H .300 Nylon 46 Insulated Black PhosBronze/Silver | Keystone Electronics 5001 | RS Americas |
Test Points 1,27mm Black | Schukat Electronic |
KEYSTONE 5001 Test point black | Compona |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | Binding Post |
---|---|
Convert From Positions | 2Positions |
Inter Series Connector B | Mini Bantam |
Convert To Positions | 1Positions |
Convert To Gender | Plug |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Colour | Black |
---|---|
Label Material | Aluminium |
Label Type | Dial |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 5001?
Additional datasheets, footprints and schematics for 5001 are listed on our Part Details page. You can also find images and similar parts to 5001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5001 fall under?
The 5001 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5001 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5001 have stock available?
Authorised distributors including Future Electronics, Sager, element14, Farnell and Newark Electronics have stock available or on a lead time for 5001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5001 often in real-time on the comparison pages.
What if I can't find stock of 5001?
You can fill out our help required form which you can use to request a quote for 5001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.