Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 12Outlets |
---|---|
Outlet Type | - |
Current Rating | 16A |
Supply Voltage V AC | 250V |
Plug Type | - |
Cable Length | 2m |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Mains |
Cable Length - Imperial | 6.56ft |
Cable Length - Metric | 2m |
Colour | Black |
Connector Colour | Black |
Connector Type A | Mains Plug Euro |
Connector Type B | IEC 60320 C14 |
Jacket Colour | Black |
Power Cord Connector A | Mains Plug Euro |
Power Cord Connector B | IEC 60320 C14 |
Voltage Rating | 250V |
Voltage Rating VAC | 250V |
DISTRIBUTION UNIT, SW, 12WAY, 2M | element14 |
Where can I find additional details, specifications and documents for a 5000S/12 SW?
Additional datasheets, footprints and schematics for 5000S/12 SW are listed on our Part Details page. You can also find images and similar parts to 5000S/12 SW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5000S/12 SW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5000S/12 SW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5000S/12 SW fall under?
The 5000S/12 SW is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 5000S/12 SW when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5000S/12 SW you can contact the distributor directly for product support, shipping queries etc.
Is the 5000S/12 SW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5000S/12 SW have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 5000S/12 SW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5000S/12 SW often in real-time on the comparison pages.
What if I can't find stock of 5000S/12 SW?
You can fill out our help required form which you can use to request a quote for 5000S/12 SW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.