Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.92
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$3.17
|
2,236
in stock
|
Buy Now | |
element14
from US$3.25
|
2,236
in stock
|
Buy Now | |
Farnell
from US$3.14
|
272
in stock
|
Buy Now | |
Powell Electronics
from US$2.05
|
145
in stock
|
Buy Now | |
Rapid Electronics
from US$4.86
|
105
in stock
|
Buy Now | |
Chip One Stop
from US$2.98
|
105
in stock
|
Buy Now | |
RS Americas
from US$3.45
|
-
|
Buy Now | |
Distrelec
from US$3.21
|
-
|
Buy Now |
No. of Turns | - |
---|---|
Shaft Diameter | - |
Dial Composition | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Label Dimensions | 55.57mm Dia |
Label Size | 55.57mm Dia |
Label Type | Dial |
Legend | 0 to 100 |
Material | Aluminium |
Plate, Dial, 2.188In Diameter | Newark Electronics |
PLATE, DIAL, 2.188IN DIA | element14 |
PLATE, DIAL, ALUMINUM, BLACK | Farnell |
Knobs&Dials 2-3/16' 1-100DIAL | Rapid Electronics |
Dial Plate, Alum, 2-3/16", Black-Enameled, 0-100%, For Rheostats & Tap Switches | Ohmite 5000E | RS Americas |
Ohmite Potentiometer Dial for Model H, J, G, K, L | Distrelec |
Where can I find additional details, specifications and documents for a 5000E?
Additional datasheets, footprints and schematics for 5000E are listed on our Part Details page. You can also find images and similar parts to 5000E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5000E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5000E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5000E fall under?
The 5000E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5000E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5000E you can contact the distributor directly for product support, shipping queries etc.
Is the 5000E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5000E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and Rapid Electronics have stock available or on a lead time for 5000E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5000E often in real-time on the comparison pages.
What if I can't find stock of 5000E?
You can fill out our help required form which you can use to request a quote for 5000E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.