50007M12PASW-F Cable Management by Unknown

CABLE GLAND PA 6.5MM M12 BLACK

Status: Unknown
Series: Perfect Metric Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Newark Electronics Newark Electronics
14,647 units
Buy Now
Logo for element14 element14
13,955 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Thread Size - Imperial -
Thread Size - Metric M12 x 1.5
Cable Diameter Min 3mm
Cable Diameter Max 6.5mm
Cable Gland Material Nylon 6 (Polyamide 6)
Gland Colour Black
IP / NEMA Rating IP68
Product Range Perfect Metric Series
SVHC No SVHC (17-Dec-2015)
Accessory Type Gland
Approval Bodies CSA SEV UL VDE
Cable Diameter Max - Imperial 0.256"
Cable Diameter Max - Metric 6.5mm
Cable Diameter Min - Imperial 0.118"
Cable Diameter Min - Metric 3mm
For Use With Circular PVC or Rubber Cables
Thread Length 8mm

More Parts in Cable Glands Locknuts & Fixing Tools


Featured content from Farnell

50007M12PASW-F Cable Management by Jacob

CABLE CLAMP (GLAND), POLYAMIDE, THRD SZ M12, BLACK
Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Thread Size - Metric M12 x 1.5
Cable Diameter Min 3mm
Cable Diameter Max 6.5mm
Cable Gland Material Nylon 6 (Polyamide 6)
Gland Colour Black
RoHS Compliant Yes

Alternative Descriptions

CABLE GLAND, PA, 6.5MM, M12, BLACK | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 50007M12PASW-F?

Additional datasheets, footprints and schematics for 50007M12PASW-F are listed on our Part Details page. You can also find images and similar parts to 50007M12PASW-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 50007M12PASW-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50007M12PASW-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 50007M12PASW-F fall under?

The 50007M12PASW-F is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.

Can I view similar or alternative parts?

You can view similar parts to 50007M12PASW-F when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 50007M12PASW-F you can contact the distributor directly for product support, shipping queries etc.

Is the 50007M12PASW-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 50007M12PASW-F have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 50007M12PASW-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 50007M12PASW-F often in real-time on the comparison pages.

What if I can't find stock of 50007M12PASW-F?

You can fill out our help required form which you can use to request a quote for 50007M12PASW-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay