Status: | Unknown |
---|---|
Series: | 500075 Series |
RoHS: | Unknown |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.44
|
745
in stock
|
Buy Now | |
Rutronik
from US$2.92
|
26,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.58
|
18,243
in stock
|
Buy Now | |
Heilind Electronics
from US$3.60
|
9,562
in stock
|
Buy Now | |
TTI Europe
from US$2.99
|
6,500
in stock
|
Buy Now | |
Farnell
from US$3.97
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.94
|
3,217
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.60
|
2,869
in stock
|
Buy Now | |
element14
from US$3.60
|
1,568
in stock
|
Buy Now | |
Avnet America
from US$4.20
|
1,097
in stock
|
Buy Now | |
Distrelec
from US$3.49
|
389
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,600
in stock
|
Buy Now | |
RS Americas
from US$3.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | PCB Mount |
Orientation | Vertical |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 500075 Series |
SVHC | No SVHC (15-Jan-2019) |
05P USB MINI B OTG RECEPT THT | Rutronik |
USB SERIESMINI-B RECHSGASSYST TYPE2 5CKT | Heilind Electronics |
USB MINI-B RECPT | TTI Europe |
MINI USB CONN, 2.0 TYPE B, RCPT | Farnell |
Usb Conn, 2.0, Mini Usb Type B, Rcpt | Newark Electronics |
USB CONN, 2.0, MINI USB TYPE B, RCPT | element14 |
Conn USB RCP 5 POS 1.6mm Solder ST Thru-Hole 5 Terminal 1 Port Tray | Avnet America |
OTG USB Mini-B vertical PCB receptacle | RS |
Molex USB Connector, Socket, Mini USB-B 2.0, Straight, Positions - 5 | Distrelec |
Mini USB, B Receptacle, Vertical, Through Hole Solder Tails and Shell | Molex Incorporated 500075-0517 | RS Americas |
USB On-The-Go (OTG) Mini-B Receptacle, Vertical, Through Hole Solder Tails and Shell Tabs with Dimples | Power and Signal Group |
Where can I find additional details, specifications and documents for a 500075-0517?
Additional datasheets, footprints and schematics for 500075-0517 are listed on our Part Details page. You can also find images and similar parts to 500075-0517 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 500075-0517 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 500075-0517 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 500075-0517 fall under?
The 500075-0517 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 500075-0517 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 500075-0517 you can contact the distributor directly for product support, shipping queries etc.
Is the 500075-0517 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 500075-0517 have stock available?
Authorised distributors including Rutronik, Chip One Stop, Heilind Electronics, TTI Europe and Farnell have stock available or on a lead time for 500075-0517.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 500075-0517 often in real-time on the comparison pages.
What if I can't find stock of 500075-0517?
You can fill out our help required form which you can use to request a quote for 500075-0517 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.