Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Bracket Wall Mount Right Angled |
---|---|
For Use With | 401 400 501 500 600 & X250 Series |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Colour | Black |
External Depth | 165mm |
External Length / Height | 100mm |
External Width | 165mm |
Fastener Material | Steel |
Height | 100mm |
Material | Steel |
WALL BRACKET, RIGHT ANGLE | element14 |
Where can I find additional details, specifications and documents for a 50004FA?
Additional datasheets, footprints and schematics for 50004FA are listed on our Part Details page. You can also find images and similar parts to 50004FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50004FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50004FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50004FA fall under?
The 50004FA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 50004FA when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50004FA you can contact the distributor directly for product support, shipping queries etc.
Is the 50004FA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50004FA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 50004FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50004FA often in real-time on the comparison pages.
What if I can't find stock of 50004FA?
You can fill out our help required form which you can use to request a quote for 50004FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.