5000394044210 Batteries & Power Supplies by Duracell

BATTERY AA PLUS POWER 15+5 FREE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Battery Voltage 1.5V
Battery Size Code AA
Battery Technology Alkaline
Battery Capacity 2.7Ah
Battery Terminals Raised Positive and Flat Negative
External Diameter 14.5mm
External Height 50.5mm
External Width -
External Depth -
Weight 24g
Battery IEC Code LR6
Battery NEDA Code 15A
Product Range -
SVHC No SVHC (15-Jun-2015)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5000394044210?

Additional datasheets, footprints and schematics for 5000394044210 are listed on our Part Details page. You can also find images and similar parts to 5000394044210 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5000394044210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5000394044210 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5000394044210 fall under?

The 5000394044210 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.

Can I view similar or alternative parts?

You can view similar parts to 5000394044210 when available in the Batteries range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5000394044210 you can contact the distributor directly for product support, shipping queries etc.

Is the 5000394044210 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5000394044210 have stock available?

There is no stock from authorised distributors for 5000394044210.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5000394044210 often in real-time on the comparison pages.

What if I can't find stock of 5000394044210?

You can fill out our help required form which you can use to request a quote for 5000394044210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay