Status: | Unknown |
---|---|
Series: | Duracell Plus Power Alkaline |
RoHS: | Unknown |
Battery Voltage | 9V |
---|---|
Battery Size Code | PP3 |
Battery Technology | Alkaline |
Battery Capacity | - |
Battery Terminals | Snap Contact |
External Diameter | - |
External Height | 48.5mm |
External Width | 26.5mm |
External Depth | 17.5mm |
Weight | 45g |
Battery IEC Code | 6LR61 |
Battery NEDA Code | 1604A |
Product Range | Duracell Plus Power Alkaline |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Max | 54°C |
Operating Temperature Min | -20°C |
Pack Quantity | 4 |
BATTERY, ALKALINE, PLUS, PP3, PK4 | Farnell |
Non-Rechargeable Battery, Duralock Plus, Pack Of 4, Alkaline, 9 V, Pp3, Snap Contact Rohs Compliant: Na |Duracell 5000394020092 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5000394020092?
Additional datasheets, footprints and schematics for 5000394020092 are listed on our Part Details page. You can also find images and similar parts to 5000394020092 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5000394020092 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5000394020092 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5000394020092 fall under?
The 5000394020092 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 5000394020092 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5000394020092 you can contact the distributor directly for product support, shipping queries etc.
Is the 5000394020092 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5000394020092 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 5000394020092.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5000394020092 often in real-time on the comparison pages.
What if I can't find stock of 5000394020092?
You can fill out our help required form which you can use to request a quote for 5000394020092 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.