500030-1 Part Information

Details for 500030-1 by TE Connectivity

Wire & Cable>Wire & Cable Accessories>Cable Tie Mounts & Accessories

Part Downloads

Part Specifications

Color Black
Material Outdoor Polyethylene
Overall Outside Diameter .25in, 6.35mm
Bundle Range Diameter 4.78 – 50.8mm, .188 – 2in
Comment SPIRAP Hand Tool is included with each box., REA Listed
Packaging Method Box
Packaging Quantity 50ft, 15.24m
Product Type Cable Wrap
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1390
Global Product Line: 082
GPL Description: Industrial

Alternative Part Descriptions

  • SPIRAP 1/4 PE, OUTDR,BLK,50FT | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 500030-1?

Additional datasheets, footprints and schematics for 500030-1 are listed in our Part Details tab. You can also find the 500030-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 500030-1 in the Pricing & Inventory tab next to part details. You can view 500030-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 500030-1 fall under?

The 500030-1 is listed under Wire & Cable > Wire & Cable Accessories > Cable Tie Mounts & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 500030-1 when available in the Cable Tie Mounts & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 500030-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 500030-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 500030-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 500030-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 500030-1 often in real-time on the comparison pages.

What if I can't find stock of 500030-1?

You can fill out our help required form which you can use to request a quote for 500030-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 500030-1

Loading...
Loading Results for 500030-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us