500004-1 Part Information
Details for 500004-1 by TE Connectivity
Wire & Cable>Wire & Cable Accessories>Cable Tie Mounts & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
600 | 2.2500 |
Stock Information
Details
Part Downloads
Part Specifications
Material | Polyethylene Flame-Retardant |
Color | White |
Overall Outside Diameter | 6.35mm, .25in |
Bundle Range Diameter | 4.78 – 50.8mm, .188 – 2in |
Comment | SPIRAP Hand Tool is included with each box. |
Packaging Quantity | 50ft, 15.24m |
Packaging Method | Box |
Product Type | Cable Wrap |
Alternative Part Descriptions
- SPIRAL WRAP, PE, WHITE, 0.25IN OD, 50FT; External Diameter - Imperial:0.25"; External Diameter - Metric:6.35mm; Wrap Material:Polyethylene; Wrap Color:White; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 500004-1?
Additional datasheets, footprints and schematics for 500004-1 are listed in our Part Details tab. You can also find the 500004-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 500004-1 in the Pricing & Inventory tab next to part details. You can view 500004-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 500004-1 fall under?
The 500004-1 is listed under Wire & Cable > Wire & Cable Accessories > Cable Tie Mounts & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 500004-1 when available in the Cable Tie Mounts & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 500004-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 500004-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 500004-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 500004-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 500004-1 often in real-time on the comparison pages.
What if I can't find stock of 500004-1?
You can fill out our help required form which you can use to request a quote for 500004-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.