Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.20 |
227,016
|
Buy Now | |
Sager | US$0.16 |
659,343
|
Buy Now | |
Heilind Electronics | US$0.25 |
269,916
|
Buy Now | |
element14 | US$0.25 |
227,026
|
Buy Now | |
Newark Electronics | US$0.19 |
226,779
|
Buy Now | |
Future Electronics | US$0.14 |
214,088
|
Buy Now | |
Heilind Electronics Asia | US$0.25 |
44,986
|
Buy Now | |
RS Americas | US$0.11 |
3,837
|
Buy Now | |
Rutronik | US$0.14 |
2,300
|
Buy Now | |
Schukat Electronic | US$0.19 |
2,100
|
Buy Now | |
SOS electronic | US$0.20 |
12
|
Buy Now | |
Transfer Multisort Elektronik | US$2.30 |
11
|
Buy Now | |
Compona | - |
4,949
|
Buy Now | |
Carlton-Bates | US$0.30 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Demsay | - |
-
|
Buy Now |
No. of Turns | - |
---|---|
Shaft Diameter | - |
Dial Composition | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Label Size | 2.3/16" |
Material | Aluminium |
Product Range | - |
---|---|
Connector Colour | Red |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Connector Type | Test Point |
Test Plugs & Test Jacks TEST POINT RED | Sager |
THRU HOLE TEST POINT RED FOR .040 HOLE" | Heilind Electronics |
TEST POINT, PCB, COLOR CODED | element14 |
Test Point, Pcb, Color Coded | Newark Electronics |
Red Miniature Through Hole Test Point | Future Electronics |
Test Point Miniature THM H .300 Nylon 46 Insulated Red PhosBronze/Silver | Keystone Electronics 5000 | RS Americas |
TEST POINT THM RED | Rutronik |
Test Points 1,27mm Red | Schukat Electronic |
PCB Test Terminal Red 7,6(4,6)xO2,5 | SOS electronic |
Thu-Hole Mounting PCB Test Point Miniature Series | Carlton-Bates |
STRINGLIGHT 100' 14-2 SJT 10SOCKETPLASTI | Avnet America |
Where can I find additional details, specifications and documents for a 5000?
Additional datasheets, footprints and schematics for 5000 are listed on our Part Details page. You can also find images and similar parts to 5000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5000 fall under?
The 5000 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5000 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5000 you can contact the distributor directly for product support, shipping queries etc.
Is the 5000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5000 have stock available?
Authorised distributors including Sager, Heilind Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 5000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5000 often in real-time on the comparison pages.
What if I can't find stock of 5000?
You can fill out our help required form which you can use to request a quote for 5000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.