Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Visual Signal Type | Rotating |
---|---|
Module Lens Colour | Amber |
Lens Diameter | - |
Supply Voltage V AC | - |
Supply Voltage V DC | 12V |
Power Rating | - |
IP / NEMA Rating | Not Rated |
External Height | 193.6mm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bulb Diameter | 198.5mm |
Current Consumption | 4.6A |
Current Rating | 4.6A |
Depth | 198.5mm |
External Depth | 198.5mm |
External Diameter | 198.5mm |
External Length / Height | 193.6mm |
Flash Rate Per Minute | 160 |
Fuse Current | 8A |
Length | 193.6mm |
Lens Colour | Amber |
Light Source | Halogen |
Operating Current DC | 4.6A |
Operating Temperature Range | -30°C to +50°C |
Rotational Speed | 160rpm |
Supply Voltage | 12V |
Supply Volts | 12V DC |
Width | 198.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stereo Audio-Video Balun |Muxlab 500001 | Newark Electronics |
Where can I find additional details, specifications and documents for a 500.001?
Additional datasheets, footprints and schematics for 500.001 are listed on our Part Details page. You can also find images and similar parts to 500.001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 500.001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 500.001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 500.001 fall under?
The 500.001 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 500.001 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 500.001 you can contact the distributor directly for product support, shipping queries etc.
Is the 500.001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 500.001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 500.001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 500.001 often in real-time on the comparison pages.
What if I can't find stock of 500.001?
You can fill out our help required form which you can use to request a quote for 500.001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.