For Use With | Cree CXA30 CXA35 LEDs |
---|---|
External Diameter | 65mm |
External Length | - |
Holder Type | Holder |
Product Range | - |
Accessory Type | LED Array Holder |
Contact Material | Copper Alloy |
No. of LEDs | 1LEDs |
Led Holder, Cree Cxa35 Cob Array | Newark Electronics |
LED HOLDER, CREE CXA35 COB ARRAY | element14 |
Where can I find additional details, specifications and documents for a 50-2303CR?
Additional datasheets, footprints and schematics for 50-2303CR are listed on our Part Details page. You can also find images and similar parts to 50-2303CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50-2303CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50-2303CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50-2303CR fall under?
The 50-2303CR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 50-2303CR when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50-2303CR you can contact the distributor directly for product support, shipping queries etc.
Is the 50-2303CR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50-2303CR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 50-2303CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50-2303CR often in real-time on the comparison pages.
What if I can't find stock of 50-2303CR?
You can fill out our help required form which you can use to request a quote for 50-2303CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.