Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Citizen CLL030/CLL032 Edison 2PHM16/2PHM30 Seoul SDWx2/SDWx3 Series LEDs |
---|---|
External Diameter | 50mm |
External Length | - |
Holder Type | Holder |
Product Range | - |
Holder Material | Metal |
Led Holder, Citizen Cll030 Cob Array | Newark Electronics |
Where can I find additional details, specifications and documents for a 50-2103CT?
Additional datasheets, footprints and schematics for 50-2103CT are listed on our Part Details page. You can also find images and similar parts to 50-2103CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50-2103CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50-2103CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50-2103CT fall under?
The 50-2103CT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 50-2103CT when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50-2103CT you can contact the distributor directly for product support, shipping queries etc.
Is the 50-2103CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50-2103CT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 50-2103CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50-2103CT often in real-time on the comparison pages.
What if I can't find stock of 50-2103CT?
You can fill out our help required form which you can use to request a quote for 50-2103CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.