Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
For Use With | Bridgelux ES Array Series |
---|---|
External Diameter | 50mm |
Holder Type | Holder |
Accessory Type | LED Array Holder |
Contact Material | Copper Alloy |
RoHS Compliant | NA |
Chip-Lok Led Holder, Bridgelux Es Array, 250V 4A | Newark Electronics |
Where can I find additional details, specifications and documents for a 50-2100BL?
Additional datasheets, footprints and schematics for 50-2100BL are listed on our Part Details page. You can also find images and similar parts to 50-2100BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50-2100BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50-2100BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50-2100BL fall under?
The 50-2100BL is listed under LED Lighting Components > COB LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 50-2100BL when available in the COB LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50-2100BL you can contact the distributor directly for product support, shipping queries etc.
Is the 50-2100BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50-2100BL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 50-2100BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50-2100BL often in real-time on the comparison pages.
What if I can't find stock of 50-2100BL?
You can fill out our help required form which you can use to request a quote for 50-2100BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.