502000C"R Test Connectors & IC Clips by Adaptive Interconnect Electronics

INSULATED SOLID COPPER ALLIGATOR CLIP W/ BARREL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.64

Distributor Stock
Logo for Newark
Newark
from US$1.64
1,468
in stock
Buy Now
Logo for element14
element14
from US$3.85
1,468
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.78
1,468
in stock
Buy Now

Specifications

Connector Type Alligator Clip
Current Rating 10A
Jaw Opening Max 0.31"
Insulator Colour Red
Product Range -
Termination Method Banana Plug or Screw


50-2000CR COB LED Holders by Ideal Industries

LED HOLDER, CREE CXA13 COB ARRAY

Status: Unknown
Series: Chip-LoKĀ® Jr. Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

For Use With Cree CX_13 LEDs
External Diameter 35mm
Holder Type Holder
Product Range Chip-LoKĀ® Jr. Series
Contact Material Copper Alloy
Holder Material Metal
RoHS Compliant Yes

Alternative Descriptions

Led Holder, Cree Cxa13 Cob Array | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 502000C"R?

Additional datasheets, footprints and schematics for 502000C"R are listed on our Part Details page. You can also find images and similar parts to 502000C"R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 502000C"R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 502000C"R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 502000C"R fall under?

The 502000C"R is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.

Can I view similar or alternative parts?

You can view similar parts to 502000C"R when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 502000C"R you can contact the distributor directly for product support, shipping queries etc.

Is the 502000C"R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 502000C"R have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 502000C"R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 502000C"R often in real-time on the comparison pages.

What if I can't find stock of 502000C"R?

You can fill out our help required form which you can use to request a quote for 502000C"R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay