50-14915 Professional Sound & Lighting by Stellar Labs

Outdoor Landscaping Rock Speaker 6.5" - 8ohm/70V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$50.03

Distributor Stock
Logo for Farnell
Farnell
from US$51.18
No stock
Buy Now
Logo for element14
element14
from US$50.03
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Response Min 80Hz
Frequency Response Max 20kHz
External Height 12.6"
External Width 12.6"
External Depth 10.6"
Product Range -

Alternative Descriptions

Outdoor Landscaping Rock Speaker 6.5" - 8Ohm/70V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 50-14915?

Additional datasheets, footprints and schematics for 50-14915 are listed on our Part Details page. You can also find images and similar parts to 50-14915 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 50-14915 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50-14915 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 50-14915 fall under?

The 50-14915 is listed under Audio Visual > Professional Sound & Lighting > Speakers & Stands.

Can I view similar or alternative parts?

You can view similar parts to 50-14915 when available in the Speakers & Stands range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 50-14915 you can contact the distributor directly for product support, shipping queries etc.

Is the 50-14915 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 50-14915 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 50-14915.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 50-14915 often in real-time on the comparison pages.

What if I can't find stock of 50-14915?

You can fill out our help required form which you can use to request a quote for 50-14915 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay