Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | - |
---|---|
Convert To | - |
Current Rating | 2.5A |
Connector Colour | Black |
Connector Body Material | PC (Polycarbonate) Body |
Voltage Rating VAC | 240V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Fuse Current | 2.5A |
Status: | Unknown |
---|---|
Series: | D16 Series |
RoHS: | Unknown |
Indicator Lens Colour | Orange |
---|---|
Lens Shape | Round |
Mounting Hole Dia | - |
Accessory Type | - |
Product Range | D16 Series |
SVHC | No SVHC (07-Jul-2017) |
For Use With | - |
Status: | Unknown |
---|---|
Series: | D16 Series |
RoHS: | Compliant |
Indicator Lens Colour | Orange |
---|---|
Lens Shape | Round |
Product Range | D16 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Lens, Orange, Round, 18Mm, For D16 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5000103?
Additional datasheets, footprints and schematics for 5000103 are listed on our Part Details page. You can also find images and similar parts to 5000103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5000103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5000103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5000103 fall under?
The 5000103 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Mains Adapters / Travel Adapters.
Can I view similar or alternative parts?
You can view similar parts to 5000103 when available in the Mains Adapters / Travel Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5000103 you can contact the distributor directly for product support, shipping queries etc.
Is the 5000103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5000103 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Relay Specialties have stock available or on a lead time for 5000103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5000103 often in real-time on the comparison pages.
What if I can't find stock of 5000103?
You can fill out our help required form which you can use to request a quote for 5000103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.