50-001-01 Optoelectronics, LEDs & Displays by Multicomp

LENS BLUE ROUND 18MM FOR D16

Status: Unknown
Series: D16 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$179.43
-
Buy Now
Logo for RS Americas
RS Americas
from US$202.99
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Indicator Lens Colour Blue
Lens Shape -
Mounting Hole Dia -
Accessory Type -
Product Range D16 Series
SVHC No SVHC (07-Jul-2017)
For Use With -


500-0101 Semiconductors - ICs by NTE Electronics

63P-T607-102 TRIM 1K OHM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

500-0101 Transformers by Dialight

PMI SAMPLE KIT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Pmi Sample Kit Rohs Compliant: Yes |Dialight 500-0101 | Newark Electronics
Panel Mount Indicator SAMPLE KIT | Dialight 500-0101 | RS Americas
LED Lighting Development Tools PMI SAMPLE KIT | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 50-001-01?

Additional datasheets, footprints and schematics for 50-001-01 are listed on our Part Details page. You can also find images and similar parts to 50-001-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 50-001-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50-001-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 50-001-01 fall under?

The 50-001-01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 50-001-01 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 50-001-01 you can contact the distributor directly for product support, shipping queries etc.

Is the 50-001-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 50-001-01 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell, Relay Specialties and Sager have stock available or on a lead time for 50-001-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 50-001-01 often in real-time on the comparison pages.

What if I can't find stock of 50-001-01?

You can fill out our help required form which you can use to request a quote for 50-001-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay