5-928776-6

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-928776-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-928776-6
Series Information for 5-928776-6 - TE Connectivity
  • Status: Active
  • Product Code: 5455
  • Global Product Line: 014
  • GPL Description: Industrial

Description

AMPMODU II ACTION PIN

Specifications

Post Size:
.64mm, .025in
Contact Underplating Material:
Nickel
Contact Type:
Pin
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Contact Base Material:
Phosphor Bronze
Contact Orientation:
Straight
Contact Shape & Form:
Round
Contact Configuration:
ACTION PIN Post
Contact Current Rating (Max):
3A
Overall Contact Length:
.45in, 11.43mm
PCB Thickness (Recommended):
.063in, 1.6mm
Packaging Method:
Pallet
実装方法:
Pallet
Packaging Quantity:
30000
Connector & Contact Terminates To:
Printed Circuit Board
Applied Pressure:
Standard

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability