Prices starting from US$0.61
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.99 |
471
|
Buy Now | |
Rapid Electronics | US$1.04 |
15,824
|
Buy Now | |
Distrelec | US$0.63 |
9,424
|
Buy Now | |
Chip One Stop | US$0.61 |
6,400
|
Buy Now | |
TTI Europe | US$0.66 |
5,600
|
Buy Now | |
Farnell | US$0.87 |
5,200
|
Buy Now | |
Powell Electronics | US$1.05 |
480
|
Buy Now | |
Newark Electronics | US$1.01 |
150
|
Buy Now | |
element14 | US$0.71 |
150
|
Buy Now | |
Avnet America | US$0.81 |
-
|
Buy Now | |
Boersig | US$0.71 |
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 50 |
Contact Type | Socket |
Contact Layout | Inline |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 4.99in |
Connector Height | .11in |
Operating Voltage | 250VAC |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PA 6.6 |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Lock |
Strain Relief | With |
Mating Retention | With |
For Use With | AMPMODU Mod II .025 inch Headers |
Packaging Quantity | 50 |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
TE Connectivity 5-925369-0 Ampmodu IV Crimp Housing Strain Relief 1 x 50P Green | Rapid Electronics |
TE Connectivity - AMP Connector MOD.HSG 50 P. | Distrelec |
CONN HOUSING, RCPT, 50POS, 2.54MM | Farnell |
AMP MODU 2-economy socket housing 50W | RS |
Connector Housing, Rcpt, 50Pos, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 5-925369-0 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 50POS, 2.54MM | element14 |
Conn Housing RCP 50 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD IV Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (12-Jan-2017) |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Current Rating | 3A |
Row Pitch | 2.54mm |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 5-925369-0?
Additional datasheets, footprints and schematics for 5-925369-0 are listed on our Part Details page. You can also find images and similar parts to 5-925369-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-925369-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-925369-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-925369-0 fall under?
The 5-925369-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-925369-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-925369-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-925369-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-925369-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, TTI Europe and Farnell have stock available or on a lead time for 5-925369-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-925369-0 often in real-time on the comparison pages.
What if I can't find stock of 5-925369-0?
You can fill out our help required form which you can use to request a quote for 5-925369-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.