Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.42
|
2,865
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,865
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
2,865
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
2,865
in stock
|
Buy Now | |
Farnell
from US$0.46
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
Preloaded | No |
Contact Type | Socket |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 3A |
Shunts/Shorting Bars | Without |
Height | 11mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
Housing Material | Nylon 66 |
Circuit Identification Feature | Without |
VDE Tested | Yes |
UL File Number | E28476 |
CSA Certified | Yes |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | Without |
Circuit Application | Signal |
Assembly Integration Feature | Without |
Packaging Method | Bag |
Packaging Quantity | 300 |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.5mm, .0098in |
Product Type | Connector |
Sealable | No |
Insertion Force | 5.88 Newton |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
2.5 Signal D/Lock Plug Hsg 9P(Gwt) |Amp Te Connectivity 5-917693-1 | Newark Electronics |
TE Connectivity 2.5 SIGNAL D/LOCK PLUG HSG 9P(GWT) Heade | Distrelec |
PLUG HOUSING, 9POS, PA6.6, NATURAL | Farnell |
Where can I find additional details, specifications and documents for a 5-917693-1?
Additional datasheets, footprints and schematics for 5-917693-1 are listed on our Part Details page. You can also find images and similar parts to 5-917693-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-917693-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-917693-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-917693-1 fall under?
The 5-917693-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-917693-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-917693-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-917693-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-917693-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-917693-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-917693-1 often in real-time on the comparison pages.
What if I can't find stock of 5-917693-1?
You can fill out our help required form which you can use to request a quote for 5-917693-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.