Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Preloaded | No |
Contact Type | Socket |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 3A |
Shunts/Shorting Bars | Without |
Height | 11mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 |
Housing Color | Natural |
Circuit Identification Feature | Without |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
VDE Tested | Yes |
CSA File Number | LR7189 |
CSA Certified | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Assembly Integration Feature | Without |
Packaging Quantity | 600 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.5mm, .0098in |
Product Type | Connector |
Sealable | No |
Insertion Force | 5.88 Newton |
Connector Type | Housing |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
2.5 SIGNAL D/LOCK PLUG HSG 2P(GWT) Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Number of Rows: 1 Wire-to-Board 2 .098" 2.5 mm | Glow Wire Signal Double Lock Plug | Part Number: 5-917686-1 | Internal Number: 5-917686-1 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-917686-1?
Additional datasheets, footprints and schematics for 5-917686-1 are listed on our Part Details page. You can also find images and similar parts to 5-917686-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-917686-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-917686-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-917686-1 fall under?
The 5-917686-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-917686-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-917686-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-917686-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-917686-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 5-917686-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-917686-1 often in real-time on the comparison pages.
What if I can't find stock of 5-917686-1?
You can fill out our help required form which you can use to request a quote for 5-917686-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.