5-87631-1 PCB Connectors by TE Connectivity

60 MODIV HSG COMP DR .100 POL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.34

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.34
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.67
-
Buy Now

Specifications

Number of Rows 2
Number of Positions 60
Stamped No
Contact Type Socket
Contact Base Material Beryllium Copper
Contact Current Rating (Max) 3A
Connector Length 3in, 76.2mm
Row-to-Row Spacing .1in, 2.54mm
Connector Height .24in, 6.1mm
コネクタの高さ 6.1mm
Termination Resistance 12mΩ
Dielectric Withstanding Voltage (Max) 750V
Operating Voltage 250VAC
Insulation Resistance 5000MΩ
Centerline (Pitch) .1in, 2.54mm
Housing Entry Configuration Both Ends Closed
Housing Material Nylon - GF
Housing Color Black
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Strain Relief Without
Mating Retention With
Mating Retention Type Detent Latching
For Use With Header
Comment Strain reliefs may be purchased separately. Refer to Strain Relief Part No. 87921-1 (for 10 thru 18 positions) or Strain Relief Part No. 87710-1 (for 20 positions and larger).
Packaging Quantity 1
実装方法 Package
Packaging Method Package
Connector & Contact Terminates To Wire & Cable
Glow Wire Rating Standard Part - Not Glow Wire
Connector Type Housing
Connector Style Receptacle
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C

Alternative Descriptions

Connector, AMPMODU, 60 Modiv Hsg Comp Dr .100 Pol | TE Connectivity 5-87631-1 | RS Americas
60 Modiv Hsg Comp Dr .100 Pol Rohs Compliant: Yes |Amp Te Connectivity 5-87631-1 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-87631-1?

Additional datasheets, footprints and schematics for 5-87631-1 are listed on our Part Details page. You can also find images and similar parts to 5-87631-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-87631-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-87631-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-87631-1 fall under?

The 5-87631-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 5-87631-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-87631-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-87631-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-87631-1 have stock available?

Authorised distributors including RS Americas, TTI Europe and Newark Electronics have stock available or on a lead time for 5-87631-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-87631-1 often in real-time on the comparison pages.

What if I can't find stock of 5-87631-1?

You can fill out our help required form which you can use to request a quote for 5-87631-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay