5-87623-5

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-87623-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-87623-5
Series Information for 5-87623-5 - TE Connectivity
  • Status: Active
  • Product Code: 5910
  • Global Product Line: 014
  • GPL Description: Industrial

Description

MOD II POST PLTD 50 DPLX, ROHS

Specifications

Post Size:
.025in, .64mm
Contact Configuration:
Square Post
Contact Type:
Pin
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Phosphor Bronze
Contact Orientation:
Straight
PCB Contact Termination Area Plating Material Finish:
Matte
Contact Current Rating (Max):
3A
Overall Contact Length:
17.47mm, .688in
Packaging Quantity:
20000
Packaging Method:
Reel
実装方法:
Reel
Applied Pressure:
Standard
Connector & Contact Terminates To:
Printed Circuit Board

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C