5-87587-9 PCB Connectors by TE Connectivity

26 MODII HDR DRST SHRD .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.64

Distributor Stock
Logo for Farnell
Farnell
from US$3.94
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.39
427
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.64
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.53
-
Buy Now
Logo for TE Store
TE Store
from US$6.74
-
Buy Now

Specifications

Connector Profile Standard
Post Size .025in, .64mm
Number of Rows 2
Number of Positions 26
PCB Mount Orientation Vertical
Connector Contact Load Condition Fully Loaded
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Contact Type Pin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Finish Matte
Contact Shape & Form Square
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Mating Area Plating Material Thickness 100 – 200µin
Contact Current Rating (Max) 3A
Mating Post Length 8.08mm, .318in
PCB Thickness (Recommended) .055in, 1.4mm
Shrouded End Dimension 3.81mm, .15in
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 750 Vrms
Number of Shrouded Sides 4
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material Nylon-GF
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Mating Retention With
Panel Mount Feature Without
Mating Alignment Type Polarization
Mating Retention Type Detent Window
Strain Relief Without
PCB Mount Retention Without
Mating Alignment With
実装方法 Tray
Packaging Method Tray
Packaging Quantity 112
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length 3.18mm, .125in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C
High Temperature Housing No

Alternative Descriptions

26 Modii Hdr Drst Shrd .100Cl |Amp Te Connectivity 5-87587-9 | Newark Electronics
Conn Shrouded Header HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America
Connector, AMPMODU, 26 Modii Hdr Drst Shrd .100Cl | TE Connectivity 5-87587-9 | RS Americas
Special Order: 26 MODII HDR DRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 26 | PCB Header & Receptacle | Part Number: 5-87587-9 | Internal Number: 5-87587-9 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-87587-9?

Additional datasheets, footprints and schematics for 5-87587-9 are listed on our Part Details page. You can also find images and similar parts to 5-87587-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-87587-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-87587-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-87587-9 fall under?

The 5-87587-9 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-87587-9 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-87587-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-87587-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-87587-9 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5-87587-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-87587-9 often in real-time on the comparison pages.

What if I can't find stock of 5-87587-9?

You can fill out our help required form which you can use to request a quote for 5-87587-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay