Number of Positions | 64 |
---|---|
Number of Rows | 2 |
Stamped | No |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Material | Nylon - GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Mating Retention | With |
Strain Relief | Without |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Connector, AMPMODU, 64 Modiv Hsg Comp Dr .100 Ears | TE Connectivity 5-87483-3 | RS Americas |
Connector Housing Receptacle 64 Position 2.54mm Pitch Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5-87483-3?
Additional datasheets, footprints and schematics for 5-87483-3 are listed on our Part Details page. You can also find images and similar parts to 5-87483-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-87483-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-87483-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-87483-3 fall under?
The 5-87483-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-87483-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-87483-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-87483-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-87483-3 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 5-87483-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-87483-3 often in real-time on the comparison pages.
What if I can't find stock of 5-87483-3?
You can fill out our help required form which you can use to request a quote for 5-87483-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.