Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Contact Mating Area Plating Material Thickness | 100µin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | 100µin |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 1.27 – 2.54mm, .05 – .1in |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Wire Insulation Support | With |
Comment | These contacts must be crimped in accordance with AMP Specification No. 114-25008 in order to function properly in a connector housing., (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines., Extraction Tool No. 91104-1 is used for removing individual contacts from connector housings and for detaching contacts from mating posts. |
実装方法 | Strip |
Packaging Method | Strip |
Packaging Quantity | 6000 |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Locking Clip Cont Assy 31X62 |Amp Te Connectivity 5-87269-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
LOCKING CLIP CONT ASSY 31X62 | TE Connectivity 5-87269-1 | RS Americas |
Special Order: LOCKING CLIP CONT ASSY 31X62 Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Wire Size: 22 – 18 AWG Socket Tin 250 VAC | Connector Contact | Part Number: 5-87269-1 | Internal Number: 5-87269-1 | 22 – 18 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-87269-1?
Additional datasheets, footprints and schematics for 5-87269-1 are listed on our Part Details page. You can also find images and similar parts to 5-87269-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-87269-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-87269-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-87269-1 fall under?
The 5-87269-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-87269-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-87269-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-87269-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-87269-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 5-87269-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-87269-1 often in real-time on the comparison pages.
What if I can't find stock of 5-87269-1?
You can fill out our help required form which you can use to request a quote for 5-87269-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.