Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025 in, .64 mm |
---|---|
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 100µin |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | 100µin |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Accepts Wire Insulation Diameter Range | .74 – .99mm, .029 – .039in |
Wire Size | 30 – 28AWG, .05 – .09mm² |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Comment | These contacts must be crimped in accordance with AMP Specification No. 114-25006 in order to function properly in a connector housing., (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines., Extraction Tool No. 91084-1 is used for removing individual contacts from connector housings and for detaching contacts from mating posts. |
Packaging Quantity | 7000 |
実装方法 | Strip |
Packaging Method | Strip |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Locking Clip Cont Assy .025 Sq |Te Connectivity 5-87190-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Special Order: LOCKING CLIP CONT ASSY .025 SQ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Wire Size: 30 – 28 AWG Socket Tin 250 VAC | Connector Contact | Part Number: 5-87190-2 | Internal Number: 5-87190-2 | 30 – 28 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-87190-2?
Additional datasheets, footprints and schematics for 5-87190-2 are listed on our Part Details page. You can also find images and similar parts to 5-87190-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-87190-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-87190-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-87190-2 fall under?
The 5-87190-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-87190-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-87190-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-87190-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-87190-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Farnell have stock available or on a lead time for 5-87190-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-87190-2 often in real-time on the comparison pages.
What if I can't find stock of 5-87190-2?
You can fill out our help required form which you can use to request a quote for 5-87190-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.