Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$639.86
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$639.86
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | .1in, 2.54mm |
Number of Positions | 6 |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Retention | With |
Wire Size | 24AWG, .2mm² |
Operating Voltage | 6000VDC |
Centerline (Pitch) | .1in, 2.54mm |
Cable Exit Angle | 180° |
Housing Material | Polyester GF |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature Type | Flange with Mounting Holes |
Wire Color | White, Red, Green, Brown, Blue, Black |
Packaging Method | Package |
Sealable | No |
Product Type | Connector Assembly |
Housing Type | Plug |
Termination Method to Wire & Cable | Preterminated Flying Leads |
Shielded | No |
Connector Assembly 6 Position Receptacle 24AWG | Avnet America |
Where can I find additional details, specifications and documents for a 5-867472-1?
Additional datasheets, footprints and schematics for 5-867472-1 are listed on our Part Details page. You can also find images and similar parts to 5-867472-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-867472-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-867472-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-867472-1 fall under?
The 5-867472-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-867472-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-867472-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-867472-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-867472-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5-867472-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-867472-1 often in real-time on the comparison pages.
What if I can't find stock of 5-867472-1?
You can fill out our help required form which you can use to request a quote for 5-867472-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.