5-862549-4 Power Connectors by TE Connectivity

LGH 1 SNGL MLD END POS. STOP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$120.05

Distributor Stock
Logo for Distrelec
Distrelec
from US$148.12
7
in stock
Buy Now
Logo for TE Store
TE Store
from US$172.48
29
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$155.36
7
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$193.02
7
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$160.00
7
in stock
Buy Now
Logo for Farnell
Farnell
from US$199.75
6
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$130.25
-
Buy Now
Logo for Boersig
Boersig
from US$198.30
-
Buy Now
Logo for Sager
Sager
from US$120.05
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Positive Stop Ferrule With
Wire Size 16AWG
Assembly Length 304.8mm, 12in
Operating Voltage 20000VDC
Packaging Method Package
Packaging Quantity 20
Housing Type Receptacle
Sealable No
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Product Type Lead Assembly
Contact Type Socket
Shielded No
Operating Temperature Range -67 – 257°F, -55 – 125°C

Alternative Descriptions

LGH 1 SNGL MLD END POS. STOP Connector Product Type: Lead Assembly Operating Voltage: 20000 VDC Wire Size: 16 AWG Connector System: Wire-to-Wire Sealable: No Lead Assembly 20000 VDC 16 AWG Wire-to-Wire | Circular Power Connector | Part Number: 5-862549-4 | Internal Number: 5-862549-4 | TE Connectivity | TE Store
Dc Power Cords Lgh 1 Sngl Mld End Pos. Stop |Amp Te Connectivity 5-862549-4 | Newark Electronics
DC Power Cords LGH 1 SNGL MLD END POS. STOP | Rapid Electronics
TE Connectivity - AMP Connector LGH 1 SNGL MLD END P. STOP | Distrelec
INDUSTRIAL CIRCULAR CONNECTORS | Farnell
Cable Assembly Power Cord 0.305m 16AWG LGH | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-862549-4?

Additional datasheets, footprints and schematics for 5-862549-4 are listed on our Part Details page. You can also find images and similar parts to 5-862549-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-862549-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-862549-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-862549-4 fall under?

The 5-862549-4 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-862549-4 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-862549-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-862549-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-862549-4 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-862549-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-862549-4 often in real-time on the comparison pages.

What if I can't find stock of 5-862549-4?

You can fill out our help required form which you can use to request a quote for 5-862549-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay