5-861610-3 Power Connectors by TE Connectivity

LGH, HIGH VOLTAGE PLUG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.51

Distributor Stock
Logo for Farnell
Farnell
from US$17.92
No stock
Buy Now
Logo for TE Store
TE Store
from US$19.21
1,795
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$18.92
190
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$14.51
-
Buy Now
Logo for RS Americas
RS Americas
from US$16.08
-
Buy Now
Logo for element14
element14
from US$18.59
-
Buy Now

Specifications

Positive Stop Ferrule Without
Number of Signal Positions 1
Number of Positions 1
Reverse Gender Standard
Accepts Wire Insulation Diameter Range .185in, 4.7mm
Wire Size 18 – 16AWG
Operating Voltage 20000VDC
Mating Retention Type Thread
Packaging Method Package
Packaging Quantity 100
Product Type Lead Assembly
Contact Type Socket
Housing Type Plug
Sealable Yes
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Operating Temperature Range -67 – 257°F, -55 – 125°C
Shielded No

Alternative Descriptions

LGH, HIGH VOLTAGE PLUG Connector Product Type: Lead Assembly Operating Voltage: 20000 VDC Wire Size: 18 – 16 AWG Connector System: Wire-to-Wire Number of Positions: 1 Lead Assembly 20000 VDC 18 – 16 AWG Wire-to-Wire | Circular Power Connector | Part Number: 5-861610-3 | Internal Number: 5-861610-3 | TE Connectivity | TE Store
Circular Connector, Plug, 1Pos, Cable | Newark Electronics
Conn LGH PL 1 POS ST Cable Mount 1 Terminal 1 Port | Avnet America
Lgh, High Voltage Plug | TE Connectivity 5-861610-3 | RS Americas
CIRCULAR CONN, PLUG, 1POS, CABLE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-861610-3?

Additional datasheets, footprints and schematics for 5-861610-3 are listed on our Part Details page. You can also find images and similar parts to 5-861610-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-861610-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-861610-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-861610-3 fall under?

The 5-861610-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-861610-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-861610-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-861610-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-861610-3 have stock available?

Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-861610-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-861610-3 often in real-time on the comparison pages.

What if I can't find stock of 5-861610-3?

You can fill out our help required form which you can use to request a quote for 5-861610-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay