5-849610-3 Power Connectors by TE Connectivity

RECEPTACLE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$69.64

Distributor Stock
Logo for Distrelec
Distrelec
from US$102.89
110
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$134.58
110
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$85.60
110
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$75.55
-
Buy Now
Logo for Avnet America
Avnet America
from US$69.64
-
Buy Now
Logo for Sager
Sager
from US$77.47
-
Buy Now
Logo for Farnell
Farnell
from US$142.32
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Positive Stop Ferrule Without
Contact Protection Without
Assembly Length 31.75mm, 1.25in
Operating Voltage 20000VDC
Panel Feedthrough No
Mating Alignment With
Connector Mounting Type Panel
Weight .17oz, 5g
Packaging Quantity 8
Packaging Method Package
Product Type Lead Assembly
Sealable No
Contact Type Socket
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Panel
Housing Type Receptacle
Operating Temperature Range -55 – 125°C, -67 – 257°F
Shielded No

Alternative Descriptions

Standard Circular Connector RECEPTACLE | Rapid Electronics
TE Connectivity RECEPTACLE Standard Circular Connector R | Distrelec
Receptacle |Amp Te Connectivity 5-849610-3 | Newark Electronics
Conn LGH RCP 1 POS Solder ST Cable Mount 1 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-849610-3?

Additional datasheets, footprints and schematics for 5-849610-3 are listed on our Part Details page. You can also find images and similar parts to 5-849610-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-849610-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-849610-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-849610-3 fall under?

The 5-849610-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-849610-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-849610-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-849610-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-849610-3 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 5-849610-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-849610-3 often in real-time on the comparison pages.

What if I can't find stock of 5-849610-3?

You can fill out our help required form which you can use to request a quote for 5-849610-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay