Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Body Style | Straight |
Body Insulation | Without |
Tether | Without |
RF Connector Center Contact Material | Beryllium Copper |
Impedance | 50Ω |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Grade | Commercial |
Product Type | Terminator |
Sealable | No |
Cable Type | Coaxial |
Conn BNC RCP 50Ohm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5-829913-1?
Additional datasheets, footprints and schematics for 5-829913-1 are listed on our Part Details page. You can also find images and similar parts to 5-829913-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-829913-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-829913-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-829913-1 fall under?
The 5-829913-1 is listed under Connectors > RF & Coax Connectors > Coax Terminators.
Can I view similar or alternative parts?
You can view similar parts to 5-829913-1 when available in the Coax Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-829913-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-829913-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-829913-1 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 5-829913-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-829913-1 often in real-time on the comparison pages.
What if I can't find stock of 5-829913-1?
You can fill out our help required form which you can use to request a quote for 5-829913-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.