Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
1,067
in stock
|
Buy Now | |
TTI Europe
from US$1.65
|
3,510
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
1,741
in stock
|
Buy Now | |
element14
from US$1.65
|
1,621
in stock
|
Buy Now | |
Farnell
from US$1.57
|
1,621
in stock
|
Buy Now | |
TE Store
from US$3.44
|
1,502
in stock
|
Buy Now | |
Rapid Electronics
from US$2.01
|
1,405
in stock
|
Buy Now | |
Distrelec
from US$1.96
|
1,202
in stock
|
Buy Now | |
Chip One Stop
from US$2.62
|
203
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.94
|
39
in stock
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
Boersig
from US$1.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Number of Rows | 1 |
Number of Positions | 50 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Mating Post Length | .228in, 5.8mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2µm |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 2µm |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 300 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Standard |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1259in, 3.2mm |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
1X50P MOD2 MALE STRAIGHT | TTI Europe |
Conn, Header, 50Pos, 1Row, 2.54Mm | Newark Electronics |
BTB CONN, HEADER, 50POS, 1ROW, 2.54MM | element14 |
AMP AMPMODU II PIN HDR. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 50 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 50 | PCB Header & Receptacle | Part Number: 5-826936-0 | Internal Number: 5-826936-0 | TE Connectivity | TE Store |
TE Connectivity 5-826936-0 Ampmodu II Short Pin Header Vertical Tin 1x50P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn AMP AMPMODU II PIN HDR. | Distrelec |
1 x 50 way strt 5.8 tin PCB header MODU | RS |
Pin header | Transfer Multisort Elektronik |
Conn Unshrouded Header HDR 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Breakaway PCB Header, 50-Pos, Vertical, AMPMODU Mod II Series | TE Connectivity 5-826936-0 | RS Americas |
Where can I find additional details, specifications and documents for a 5-826936-0?
Additional datasheets, footprints and schematics for 5-826936-0 are listed on our Part Details page. You can also find images and similar parts to 5-826936-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-826936-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-826936-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-826936-0 fall under?
The 5-826936-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-826936-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-826936-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-826936-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-826936-0 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 5-826936-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-826936-0 often in real-time on the comparison pages.
What if I can't find stock of 5-826936-0?
You can fill out our help required form which you can use to request a quote for 5-826936-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.