5-826632-0 PCB Connectors by TE Connectivity

AMPMODU II PIN HEADER 50P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.84

Distributor Stock
Logo for RS
RS
from US$8.01
696
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.20
7,370
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$10.70
2,917
in stock
Buy Now
Logo for TE Store
TE Store
from US$11.41
1,751
in stock
Buy Now
Logo for element14
element14
from US$9.12
238
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.91
238
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$7.64
41
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$7.88
28
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.84
7
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
6,750
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.95
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.83
-
Buy Now
Logo for Boersig
Boersig
from US$7.01
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Post Size .63mm, .024in
Connector Profile Standard
Connector Contact Load Condition Fully Loaded
Number of Positions 100
PCB Mount Orientation Vertical
Number of Rows 2
PCB Contact Termination Area Plating Material Thickness 3µm
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness .8µm
Contact Current Rating (Max) 5A
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Mating Post Length .264in, 6.7mm
Contact Base Material Phosphor Bronze
Row-to-Row Spacing 2.54mm, .1in
Dielectric Withstanding Voltage 1000 V
Housing Color Green
Centerline (Pitch) .1in, 2.54mm
Housing Material PBT GV
UL Flammability Rating UL 94V-0
Mating Alignment Without
Panel Mount Feature Without
Strain Relief Without
PCB Mount Retention Without
Packaging Quantity 150
Packaging Method Box & Carton
実装方法 Box & Carton
Header Type Breakaway
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .1259in, 3.2mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No
Operating Temperature Range -65 – 105°C

Alternative Descriptions

2X50P MOD2 MALE STRAIGHT | TTI Europe
TE Connectivity 5-826632-0 2 x 50 Pin Header Straight 2.54mm Max 3A Gold Plated | Rapid Electronics
AMPMODU II PIN HEADER 50P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 100 | PCB Header & Receptacle | Part Number: 5-826632-0 | Internal Number: 5-826632-0 | TE Connectivity | TE Store
100 way (2x50) unshrouded header | RS
BTB CONN, HEADER, 100POS, 2ROW, 2.54MM | element14
Pin header | Transfer Multisort Elektronik
TE Connectivity PCB Header, Male, 2A, 100V, Contacts - 100 | Distrelec
Conn, Header, 100Pos, 2Row, 2.54Mm | Newark Electronics
Conn Unshrouded Header HDR 100 POS 2.54mm Solder ST Thru-Hole Box | Avnet Abacus
100 Position 2.54 mm Through Hole Unshrouded Male Pin Header | Future Electronics
PCB Header, Unshrouded, 101-Way, 2x50, AMPMODU Mod II Series | TE Connectivity 5-826632-0 | RS Americas
HEADER | Richardson RFPD


5-826632-0 Connectors by Unknown

HEADER 2ROW 100WAY

Status: Unknown
Series: AMPMODU MOD II Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 100Contacts
Gender Header
Product Range AMPMODU MOD II Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)
Contact Termination Through Hole Vertical
Current Rating 3A
Flammability Rating UL94V-0
Housing Green glass filled polyester
Lead Spacing 2.54mm
Row Pitch 2.54mm
Termination Method Solder

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-826632-0?

Additional datasheets, footprints and schematics for 5-826632-0 are listed on our Part Details page. You can also find images and similar parts to 5-826632-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-826632-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-826632-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-826632-0 fall under?

The 5-826632-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-826632-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-826632-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-826632-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-826632-0 have stock available?

Authorised distributors including TTI Europe, Rapid Electronics, TE Store, RS and element14 have stock available or on a lead time for 5-826632-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-826632-0 often in real-time on the comparison pages.

What if I can't find stock of 5-826632-0?

You can fill out our help required form which you can use to request a quote for 5-826632-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay