5-826631-0 PCB Connectors by TE Connectivity

AMPMODU II PIN HEADER

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.54

Distributor Stock
Logo for RS
RS
from US$3.50
1,773
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.42
3,148
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.25
3,062
in stock
Buy Now
Logo for element14
element14
from US$3.36
3,062
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.23
1,540
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.31
621
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.96
621
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$4.54
138
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
750
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.54
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.96
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.50
-
Buy Now
Logo for Boersig
Boersig
from US$3.31
-
Buy Now
Logo for TE Store
TE Store
from US$5.18
-
Buy Now

Specifications

Connector Profile Standard
Post Size .63mm
PCB Mount Orientation Right Angle
Number of Rows 1
Number of Positions 50
Connector Contact Load Condition Fully Loaded
Mating Post Length 6.7mm, .264in
Contact Mating Area Plating Material Thickness 30µin
Contact Type Pin
Contact Base Material Brass
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 3µm
PCB Thickness (Recommended) .062in
Row-to-Row Spacing .1in, 2.54mm
Housing Color Green
Centerline (Pitch) 2.54mm, .1in
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Approved Standards CUL E28476, CSA LR7189
Zugelassene Standards CUL E28476, CSA LR7189
Panel Mount Feature Without
Strain Relief Without
Mating Alignment Without
PCB Mount Retention Without
Packaging Quantity 250
実装方法 Box & Carton
Packaging Method Box & Carton
Connector & Contact Terminates To Printed Circuit Board
Header Type Breakaway
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length .1259in, 3.2mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No

Alternative Descriptions

BTB CONN, HEADER, 50POS, 1ROW, 2.54MM | Farnell
Wire-To-Board Connector, Right Angle, Ampmodu Mod Ii Series, Through Hole, Header, 50, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 5-826631-0 | Newark Electronics
50 way AuPt 1 row r/a unshrouded header | RS
1X50P MOD2 MALE RIGHT ANGLE | TTI Europe
Headers&Wire Housings 50P SINGLE ROW R/A | Rapid Electronics
TE Connectivity AMPMODU II PIN HEADER Board Connector 50 Contact(s) 1 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Green Insulator | Distrelec
Pin header | Transfer Multisort Elektronik
Conn Unshrouded Header HDR 50 POS 2.54mm Solder RA Thru-Hole Box | Avnet Abacus
Conn Unshrouded Header HDR 50 POS pitch 2.54mm Solder | Future Electronics
AMPMODU Unshrouded Headers | RS Americas
Special Order: AMPMODU II PIN HEADER PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 50 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 50 | PCB Header & Receptacle | Part Number: 5-826631-0 | Internal Number: 5-826631-0 | TE Connectivity | TE Store


5-826631-0 Connectors by Unknown

HEADER RIGHT ANGLE 1ROW 50WAY

Status: Unknown
Series: AMPMODU MOD II Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 50Contacts
Gender Header
Product Range AMPMODU MOD II Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Brass
SVHC No SVHC (07-Jul-2017)
Contact Termination Through Hole Right Angle
Current Rating 3A
Flammability Rating UL94V-0
Housing Green glass filled polyester
Lead Spacing 2.54mm
Row Pitch 2.54mm
Termination Method Solder

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-826631-0?

Additional datasheets, footprints and schematics for 5-826631-0 are listed on our Part Details page. You can also find images and similar parts to 5-826631-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-826631-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-826631-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-826631-0 fall under?

The 5-826631-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-826631-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-826631-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-826631-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-826631-0 have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, RS and TTI Europe have stock available or on a lead time for 5-826631-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-826631-0 often in real-time on the comparison pages.

What if I can't find stock of 5-826631-0?

You can fill out our help required form which you can use to request a quote for 5-826631-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay