Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-5-0826629-0,
E90176-000 |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.72
|
5,342
in stock
|
Buy Now | |
TTI Europe
from US$2.19
|
14,680
in stock
|
Buy Now | |
Rapid Electronics
from US$3.16
|
6,586
in stock
|
Buy Now | |
Newark Electronics
from US$3.66
|
2,762
in stock
|
Buy Now | |
element14
from US$3.53
|
2,757
in stock
|
Buy Now | |
Farnell
from US$3.19
|
2,757
in stock
|
Buy Now | |
TE Store
from US$6.11
|
2,143
in stock
|
Buy Now | |
Distrelec
from US$4.00
|
1,668
in stock
|
Buy Now | |
RS
from US$3.97
|
1,025
in stock
|
Buy Now | |
Conrad
from US$5.32
|
372
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.29
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$5.25
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
19,800
in stock
|
Buy Now | |
Compona
-
|
4
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
-
|
Buy Now | |
RS Americas
from US$2.99
|
-
|
Buy Now | |
Boersig
from US$3.19
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Post Size | .024in, .63mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 50 |
Number of Rows | 1 |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 6.7mm, .264in |
Contact Mating Area Plating Material Thickness | .8µm |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Packaging Method | Carton |
Packaging Quantity | 300 |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
1X50P MOD2 MALE STRAIGHT | TTI Europe |
Headers&Wire Housings 50P SINGLE ROW | Rapid Electronics |
Header, 1Row, 50Way | Newark Electronics |
HEADER, 1ROW, 50WAY | element14 |
50P AMPMODU II PIN HDR. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 50 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 50 | PCB Header & Receptacle | Part Number: 5-826629-0 | Internal Number: 5-826629-0 | Alias Number: AMP-5-0826629-0 | TE Connectivity | TE Store |
TE Connectivity PCB Header, Male, 2A, 100V, Contacts - 50 | Distrelec |
50way AuPt 1row straight unshroud header | RS |
Universal connection system for modular design. Even under extreme stress, secure contact is ensured thanks to the double spring-contact principle with overstress protection. | Conrad |
Pin header | Transfer Multisort Elektronik |
Conn Unshrouded Header HDR 50 POS 2.54mm Solder ST Thru-Hole Box | Avnet Abacus |
PCB Header, Unshrouded, 50-Way, 1 Row, Staright, AMPMODU Mod II Series | TE Connectivity 5-826629-0 | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Row Pitch | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5-826629-0?
Additional datasheets, footprints and schematics for 5-826629-0 are listed on our Part Details page. You can also find images and similar parts to 5-826629-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-826629-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-826629-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-826629-0 fall under?
The 5-826629-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-826629-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-826629-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-826629-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-826629-0 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 5-826629-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-826629-0 often in real-time on the comparison pages.
What if I can't find stock of 5-826629-0?
You can fill out our help required form which you can use to request a quote for 5-826629-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.