Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.66
|
135
in stock
|
Buy Now | |
Rapid Electronics
from US$8.84
|
135
in stock
|
Buy Now | |
Chip One Stop
from US$5.95
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$5.16
|
-
|
Buy Now | |
Avnet America
from US$4.70
|
-
|
Buy Now | |
RS Americas
from US$5.82
|
-
|
Buy Now | |
Boersig
from US$5.23
|
-
|
Buy Now | |
TE Store
from US$8.53
|
-
|
Buy Now | |
Farnell
from US$9.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .264in, 6.7mm |
Contact Mating Area Plating Material Thickness | 31.5µin |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Green |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GV |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | .425in, 10.8mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Headers&Wire Housings MOD 2 PIN HEADER | Rapid Electronics |
TE Connectivity MOD 2 PIN HEADER Board Connector 50 Contact(s) 1 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Green Insulator Receptacle | Distrelec |
Mod 2 Pin Header Rohs Compliant: Yes |Amp Te Connectivity 5-825435-0 | Newark Electronics |
Conn Unshrouded Header HDR 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, Mod 2 Pin Header | TE Connectivity 5-825435-0 | RS Americas |
Special Order: MOD 2 PIN HEADER PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 50 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 50 | PCB Header & Receptacle | Part Number: 5-825435-0 | Internal Number: 5-825435-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-825435-0?
Additional datasheets, footprints and schematics for 5-825435-0 are listed on our Part Details page. You can also find images and similar parts to 5-825435-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-825435-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-825435-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-825435-0 fall under?
The 5-825435-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-825435-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-825435-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-825435-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-825435-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 5-825435-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-825435-0 often in real-time on the comparison pages.
What if I can't find stock of 5-825435-0?
You can fill out our help required form which you can use to request a quote for 5-825435-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.