5-794634-4 Power Connectors by TE Connectivity

24P MICRO MNL ASSY,VRT,SMT LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.09

Distributor Stock
Logo for Newark
Newark
from US$4.09
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Rows 2
Number of Power Positions 24
Row-to-Row Spacing 3mm, .118in
PCB Mount Orientation Vertical
Number of Positions 24
Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 5A
Contact Mating Area Plating Thickness .38µm, 15µin
Multiple Contact Types Without
Contact Retention Without
Contact Mating Area Plating Material Gold
Height 9.24mm
PCB Thickness (Recommended) 1.57mm, .062in
Insulation Diameter (Max) 1.52mm
Wire Size 30 – 20AWG, 100.5 – 1022CMA, .051 – .517mm²
Length 36.86mm
Operating Voltage 250VAC, 250VDC
Centerline (Pitch) .118in, 3mm
Housing Color Black
Housing Material High Temperature Nylon
UL Flammability Rating UL 94V-0
Boardlock Material Phosphor Bronze
Agency/Standard CSA, UL
CSA File Number LR7189
Agency/Standard Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
CSA Rating Certified
VDE Tested Yes
UL Rating Recognized
Mating Alignment Type Polarization
Mating Retention With
Panel Mount Feature Without
Strain Relief Without
PCB Mount Retention With
PCB Mount Retention Type Boardlock
Mating Alignment With
Mating Retention Type Locking Tab
Connector Mounting Type Board Mount
Circuit Application Power
Packaging Method Tape
Packaging Quantity 175
Contact Type Pin
Connector & Contact Terminates To Printed Circuit Board
Housing Type Plug
Connector System Wire-to-Board
Sealable No
Product Type Header
Termination Post & Tail Length 1.53mm, .06in
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

24P Micro Mnl Assy,vrt,smt Lf |Amp Te Connectivity 5-794634-4 | Newark Electronics
Conn Power HDR 24 POS 3mm Solder ST SMD 24 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-794634-4?

Additional datasheets, footprints and schematics for 5-794634-4 are listed on our Part Details page. You can also find images and similar parts to 5-794634-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-794634-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-794634-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-794634-4 fall under?

The 5-794634-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-794634-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-794634-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-794634-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-794634-4 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-794634-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-794634-4 often in real-time on the comparison pages.

What if I can't find stock of 5-794634-4?

You can fill out our help required form which you can use to request a quote for 5-794634-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay