Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.48
|
No stock
|
Buy Now | |
TE Store
from US$2.73
|
681
in stock
|
Buy Now | |
Newark Electronics
from US$4.74
|
185
in stock
|
Buy Now | |
Rapid Electronics
from US$4.89
|
185
in stock
|
Buy Now | |
Chip One Stop
from US$4.57
|
185
in stock
|
Buy Now | |
Distrelec
from US$3.18
|
185
in stock
|
Buy Now | |
Avnet America
from US$2.46
|
-
|
Buy Now | |
Avnet Asia
from US$2.67
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Power Positions | 22 |
Number of Positions | 22 |
Row-to-Row Spacing | .118in, 3mm |
PCB Mount Orientation | Right Angle |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Retention | Without |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | 33.86mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Nylon |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
UL Rating | Recognized |
PCB Mount Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Locking Tab |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 91 |
Product Type | Header |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
22P MICRO MNL ASSY,R/A,HDR LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 22 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 22 | Rectangular Power Connector | Part Number: 5-794619-2 | Internal Number: 5-794619-2 | 3 mm | TE Connectivity | TE Store |
Pin & Socket Connectors 22P Micro Mnl Assy R/A |Amp Te Connectivity 5-794619-2 | Newark Electronics |
Pin & Socket Connectors 22P MICRO MNL ASSY R/A | Rapid Electronics |
TE Connectivity - AMP PWR CONN 22P MICRO MNL ASSYR/AHDR LF | Distrelec |
Conn Power HDR 22 POS 3mm Solder RA Thru-Hole 22 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5-794619-2?
Additional datasheets, footprints and schematics for 5-794619-2 are listed on our Part Details page. You can also find images and similar parts to 5-794619-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-794619-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-794619-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-794619-2 fall under?
The 5-794619-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-794619-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-794619-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-794619-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-794619-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-794619-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-794619-2 often in real-time on the comparison pages.
What if I can't find stock of 5-794619-2?
You can fill out our help required form which you can use to request a quote for 5-794619-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.