Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 4 |
Number of Rows | 2 |
Number of Signal Positions | 0 |
Row-to-Row Spacing | .162in, 4.14mm |
Number of Positions | 4 |
Contact Retention | Without |
Contact Current Rating (Max) | 9.5A |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Thickness | 3.81µm, 150µin |
Contact Termination Area Plating Material | Tin |
Contact Layout | Matrix |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .061mm, 1.57in |
Mating Post Length | .2in, 5.08mm |
Width | .468in, 11.89mm |
Length | 9.83mm, .387in |
Height | .531in, 13.49mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | 4.14mm, .162in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Contact Type | Pin |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Sealable | No |
Termination Post & Tail Length | 4.45mm, .175in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
P&s Connectors 04P Mini-Umnl Assy V0 Snni Blk |Amp Te Connectivity 5-770174-0 | Newark Electronics |
P&S Connectors 04P MINI-UMNL ASSY V0 SNNI BLK | Rapid Electronics |
AMP5-770174-0 | Avnet America |
Where can I find additional details, specifications and documents for a 5-770174-0?
Additional datasheets, footprints and schematics for 5-770174-0 are listed on our Part Details page. You can also find images and similar parts to 5-770174-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-770174-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-770174-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-770174-0 fall under?
The 5-770174-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-770174-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-770174-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-770174-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-770174-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 5-770174-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-770174-0 often in real-time on the comparison pages.
What if I can't find stock of 5-770174-0?
You can fill out our help required form which you can use to request a quote for 5-770174-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.