Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ribbon Cable Centerline Spacing | 1.27mm, .025in |
---|---|
Cover Material | Thermoplastic |
Bracket Material | Zinc |
Color | Black |
Bracket Plating Material | Nickel over Copper |
Number of Positions | 100 |
Number of Rows | 2 |
Preloaded | Yes |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Wire Size | .08 – .09mm², 30AWG, 28AWG, .05mm² |
Solid Wire Size | 30 – 28AWG, .05 – .1mm² |
Insulation Diameter (Max) | .91mm |
Accepts Wire Insulation Diameter Range | .74 – .91mm, .029 – .036in |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Cover Flammability Rating | UL 94V-0 |
Mounting Angle | None |
Detent | Without |
PCB Mount Retention Type | None |
Mating Connector Lock Type | Latch Blocks |
Mating Connector Lock | With |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Circuit Application | Signal |
Comment | Flat ribbon cable must be approved by TE. |
Packaging Method | Tube |
Packaging Quantity | 6 |
Wire/Cable Type | Ribbon Cable, Round Jacketed Cable |
Sealable | No |
Connector Style | Plug |
Shielded | No |
Product Type | Connector |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Rails | Without |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Cover Method | Assembled |
Termination Cover Type | Standard |
Termination Cover | With |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
100 50Sr Pnl Mnt Plug Assy, Rohs |Amp Te Connectivity 5-749879-9 | Newark Electronics |
Conn SCSI PL 100 POS 1.27mm IDT RA Cable Mount 100 Terminal 1 Port | Avnet America |
Special Order: 100 50SR PNL MNT PLUG ASSY, ROHS Connector & Housing Type: Plug Solid Wire Size: 30 – 28 AWG Solid Wire Size: .05 – .1 mm² Shielded: No Connector System: Cable-to-Panel Plug 30 – 28 AWG .05 – .1 mm² | Idc D-Sub: Plug Assembly & Panel Mount & Signal & 1.27 Mm | Part Number: 5-749879-9 | Internal Number: 5-749879-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-749879-9?
Additional datasheets, footprints and schematics for 5-749879-9 are listed on our Part Details page. You can also find images and similar parts to 5-749879-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-749879-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-749879-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-749879-9 fall under?
The 5-749879-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-749879-9 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-749879-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-749879-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-749879-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 5-749879-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-749879-9 often in real-time on the comparison pages.
What if I can't find stock of 5-749879-9?
You can fill out our help required form which you can use to request a quote for 5-749879-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.