Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.16
|
320
in stock
|
Buy Now | |
Newark Electronics
from US$21.27
|
320
in stock
|
Buy Now | |
Rapid Electronics
from US$19.32
|
320
in stock
|
Buy Now | |
Chip One Stop
from US$18.90
|
320
in stock
|
Buy Now | |
Farnell
from US$31.92
|
260
in stock
|
Buy Now | |
Future Electronics
from US$19.23
|
-
|
Buy Now | |
Avnet America
from US$16.88
|
-
|
Buy Now |
Bracket Plating Material | Nickel over Copper |
---|---|
Ribbon Cable Centerline Spacing | .025in, 1.27mm |
Color | Black |
Cover Material | Thermoplastic |
Bracket Material | Zinc |
Number of Positions | 50 |
Number of Rows | 2 |
Preloaded | Yes |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
Wire Size | .08 – .09mm², 30AWG, 28AWG, .05mm² |
Accepts Wire Insulation Diameter Range | .029 – .036in, .74 – .91mm |
Solid Wire Size | 30 – 28AWG, .05 – .1mm² |
Insulation Diameter (Max) | .91mm |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Cover Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Latch Blocks |
Mounting Angle | None |
Connector Mounting Type | Panel |
PCB Mount Retention Type | None |
Detent | Without |
Mating Connector Lock | With |
Panel Mount Feature | With |
Circuit Application | Signal |
Comment | Flat ribbon cable must be approved by TE. |
Packaging Quantity | 10 |
Packaging Method | Tube |
Sealable | No |
Wire/Cable Type | Ribbon Cable, Round Jacketed Cable |
Product Type | Connector |
Shielded | No |
Rails | Without |
Connector System | Cable-to-Panel |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Cover Method | Assembled |
Termination Cover Type | Standard |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Cover | With |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn 50 50Sr Pnl Mnt Plug Assy |Amp Te Connectivity 5-749879-5 | Newark Electronics |
D-Sub Standard Conn 50 50SR PNL MNT PLUG ASSY | Rapid Electronics |
TE Connectivity 50 50SR PNL MNT PLUG ASSY ROHS D-Sub Standard Connectors 50 50SR PNL MNT PLUG ASSY | Distrelec |
D SUB CONNECTORS | Farnell |
Conn SCSI PL 50 POS 1.27mm IDT RA Cable Mount 50 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5-749879-5?
Additional datasheets, footprints and schematics for 5-749879-5 are listed on our Part Details page. You can also find images and similar parts to 5-749879-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-749879-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-749879-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-749879-5 fall under?
The 5-749879-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-749879-5 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-749879-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-749879-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-749879-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-749879-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-749879-5 often in real-time on the comparison pages.
What if I can't find stock of 5-749879-5?
You can fill out our help required form which you can use to request a quote for 5-749879-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.